Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
24
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
15,360
in stock
|
Buy Now | |
TE Store
from US$2.20
|
3,908
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
2,880
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
2,880
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
960
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
960
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
480
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
480
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
360
in stock
|
Buy Now | |
Farnell
from US$1.88
|
286
in stock
|
Buy Now | |
element14
from US$2.31
|
281
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Avnet Asia
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power & Signal |
For Use With Pluggable I/O Products | SFP+ Cage |
Pluggable I/O Applications | SFP |
Comment | Lubricant on contact. |
Packaging Method | Reel |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
20P SFP CONNECTOR SMD | TTI Europe |
20 POS SMT CONN, SFP/SFP+, 15A Form Factor: SFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP+ Connector .031" .8 mm | Sfp Connector | Part Number: 1888247-2 | Internal Number: 1888247-2 | .031" | TE Connectivity | TE Store |
20 Position Right Angle Surface Mount Pluggable Header Connector | Future Electronics |
I/O Connectors Connector 20 pos 15u gold | Rapid Electronics |
20 POS SMT CONN, SFP/SFP+, 15A | Heilind Electronics |
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel | Newark Electronics |
Conn SFP SKT 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port Reel | Avnet America |
20 POS SMT CONN, SFP/SFP, 15AU | TE Connectivity 1888247-2 | RS Americas |
TE Connectivity - AMP SFP+&zSFP+20 P SMT CONN SFP/SFP+ 15A | Distrelec |
RECEPTACLE, 0.8MM, SFP+, 20WAY | Farnell |
Connector + Dust cap 20 way smt SFP+ | RS |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1888247-2?
Additional datasheets, footprints and schematics for 1888247-2 are listed on our Part Details page. You can also find images and similar parts to 1888247-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888247-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888247-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888247-2 fall under?
The 1888247-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888247-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888247-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888247-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888247-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1888247-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888247-2 often in real-time on the comparison pages.
What if I can't find stock of 1888247-2?
You can fill out our help required form which you can use to request a quote for 1888247-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.