Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
765
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
4,100
in stock
|
Buy Now | |
TE Store
from US$1.04
|
2,539
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
1,912
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
1,912
in stock
|
Buy Now | |
element14
from US$1.12
|
555
in stock
|
Buy Now | |
Farnell
from US$0.74
|
555
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
440
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 4Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | SFP Cage |
Comment | Without AMP logo. |
Packaging Method | Bag |
Pluggable I/O Accessory Type | Cover |
Sealable | No |
Form Factor | SFP |
Product Type | Accessory |
SFP COVER UNPL NO LOGO BLACK | TTI Europe |
SFP COVER, UNPL, NO LOGO Connector Cover Type: Dust Cover Dust Cover | Connector Cap & Cover | Part Number: 1367147-3 | Internal Number: 1367147-3 | TE Connectivity | TE Store |
I/O Connectors SFP COVER UNPL NO | Rapid Electronics |
TE Connectivity - AMP SFP SFP+ & zSFP+SFP COVER UNPL NO LOGO | Distrelec |
Dust Cover SFP | RS |
DUST COVER, SFP, THERMOPLASTIC | element14 |
Dust Cover, Glass Filled Thermoplastic | Newark Electronics |
Dust Cover, SFP Cage, 1 x 1, 4 Gb/s, UL 94V-0, Unplated | TE Connectivity 1367147-3 | RS Americas |
SFP (Small Form-factor Pluggable) Black Dust Cover w/o AMP Product Logo | Future Electronics |
Connector Accessories SFP Dust Cover Thermoplastic Black Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | AMP SFP Cage Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1367147-3?
Additional datasheets, footprints and schematics for 1367147-3 are listed on our Part Details page. You can also find images and similar parts to 1367147-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367147-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367147-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367147-3 fall under?
The 1367147-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1367147-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367147-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367147-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367147-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 1367147-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367147-3 often in real-time on the comparison pages.
What if I can't find stock of 1367147-3?
You can fill out our help required form which you can use to request a quote for 1367147-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.