4-2334236-4 Part Information

Details for 4-2334236-4 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Equalized No
Color Black
Number of Signal Positions 16
Number of Positions 2-Pair
Wire Size .051mm², 30AWG
Overall Outside Cable Diameter 4.37 mm
Impedance 100Ω
Flammability Rating CL2
Halogen Free No
Cable Assembly Length 6.56ft, 2m
Cable Assembly Category Industry Standard, High Speed
Cable Style Madison TurboTwin - Round Jacketed
Connector Type (End A) QSFP56
Product Type Cable Assembly
Connector Type (End B) SFP56
Cable Assembly Type Pluggable / Direct Attach
Shielded Yes
Data Rate 56Gb/s
Not applicable for solder process capability
Status: Active
Product Code: X521
Global Product Line: J83
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • Cable Assembly Pluggable I/O 2m 30AWG QSFP to 4x SFP 56Gbps Black | Avnet America
  • Ethernet Cables / Networking Cables; QSFP56 TO 4XSFP56, 30AWG, 2.0M | Allied Electronics & Automation
  • Cable Assembly Pluggable I/O 2m 30AWG QSFP to 4x SFP 56Gbps Black | Avnet Europe
  • QSFP TO [4]SFP 56GIG 30AWG 2 METER Pluggable I/O Cable Assembly Type: Pluggable / Direct Attach Equalized: No Wire Size: 30 AWG Wire Size: .051 mm² Pluggable I/O Cable Assembly Overall Outside Cable Diameter: 4.37 mm Pluggable / Direct Attach 30 AWG .051 mm² | Qsfp56-Four Sfp56 Cable Assembly: 30 Awg | Part Number: 4-2334236-4 | Internal Number: 4-2334236-4 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2334236-4?

Additional datasheets, footprints and schematics for 4-2334236-4 are listed in our Part Details tab. You can also find the 4-2334236-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2334236-4 in the Pricing & Inventory tab next to part details. You can view 4-2334236-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2334236-4 fall under?

The 4-2334236-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 4-2334236-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2334236-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2334236-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2334236-4 have stock available?

Authorised distributors including Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 4-2334236-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2334236-4 often in real-time on the comparison pages.

What if I can't find stock of 4-2334236-4?

You can fill out our help required form which you can use to request a quote for 4-2334236-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 4-2334236-4

Loading...
Loading Results for 4-2334236-4
We use cookies to improve your experience. See our privacy policy.
Okay