Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$137.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$158.04
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$108.00
|
114
in stock
|
Buy Now | |
Distrelec
from US$149.95
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$70.16
|
36
in stock
|
Buy Now | |
TE Store
from US$153.76
|
16
in stock
|
Buy Now | |
Avnet America
from US$93.73
|
-
|
Buy Now | |
RS Americas
from US$111.50
|
-
|
Buy Now | |
element14
from US$138.95
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Black |
Number of Positions | 2-Pair |
Number of Signal Positions | 16 |
Wire Size | .051mm², 30AWG |
Overall Outside Cable Diameter | 4.37 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 9.84ft, 3m |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed, Industry Standard |
Cable Style | Madison TurboTwin - Round Jacketed |
Shielded | Yes |
Connector Type (End A) | QSFP28 |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End B) | SFP28 |
Data Rate | 25Gb/s |
TE Connectivity QSFP TO [4]SFP25GIG 30AWG 3 METER Ethern | Distrelec |
NETWORK CABLE ASSEMBLIES | Farnell |
Qsfp28 To [4]Sfp28, 3.0 Meter, 30Awg Rohs Compliant: Yes |Te Connectivity 2334236-6 | Newark Electronics |
QSFP TO [4]SFP25GIG 30AWG 3 METER Cable Assembly Type: QSFP28 to SFP+ Number of Positions: 16 Cable Assembly Length: 9.84 ft Cable Assembly Length: 3 m Data Rate: 25 Gb/s QSFP28 to SFP+ 16 9.84 ft 3 m | Qsfp28-Four Sfp+ Cable Assembly: 30 Awg | Part Number: 2334236-6 | Internal Number: 2334236-6 | TE Connectivity | TE Store |
Cable Assembly Pluggable I/O 3m 30AWG QSFP to 4x SFP 25Gbps Black | Avnet America |
Ethernet Cables / Networking Cables | RS Americas |
COMPUTER CABLE, QSFP+/4XSFP+ PLUG, 3M | element14 |
Where can I find additional details, specifications and documents for a 2334236-6?
Additional datasheets, footprints and schematics for 2334236-6 are listed on our Part Details page. You can also find images and similar parts to 2334236-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334236-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334236-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334236-6 fall under?
The 2334236-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2334236-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334236-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334236-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334236-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2334236-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334236-6 often in real-time on the comparison pages.
What if I can't find stock of 2334236-6?
You can fill out our help required form which you can use to request a quote for 2334236-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.