Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.47
Equalized | No |
---|---|
Release Type | Pull Tab |
Jacket Material | Flexible PVC |
Color | Black |
Strain Relief Type | Overmold |
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
Configuration | Double-Ended |
Number of Signal Positions | 4 |
Number of Positions | 2-Pair |
Number of Power Positions | 0 |
Keyed | No |
Contact Mating Area Plating Material | Gold |
Wire Size | .205mm², 24AWG |
Overall Outside Cable Diameter | 6.48 mm |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
Cable Assembly Length | 16.404ft, 5m |
CLOUDSPLITTER | No |
Shielded | Yes |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Cable Assembly Category | High Speed |
Latching Style | Retractable Pin |
Connector Type (End B) | SFP+ |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Connector Type (End A) | SFP+ |
Data Rate | 10Gb/s |
SFP+ to SFP +, Cable Assembly, 5.0M | RS |
Sfp+ Cable Assembly Shielded Twinax 5M Black | Newark Electronics |
Cable Assembly Shielded 5m 24AWG 4 POS SFP to 4 POS SFP PL-PL | Avnet America |
Serial Cable Assembly 5m 20, Ways Male to Male, SFP+ to SFP+ | TE Connectivity 2127934-6 | RS Americas |
LEAD, SFP+, PASSIVE, 24AWG, 5M | element14 |
Where can I find additional details, specifications and documents for a 2127934-6?
Additional datasheets, footprints and schematics for 2127934-6 are listed on our Part Details page. You can also find images and similar parts to 2127934-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127934-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127934-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127934-6 fall under?
The 2127934-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127934-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127934-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127934-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127934-6 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2127934-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127934-6 often in real-time on the comparison pages.
What if I can't find stock of 2127934-6?
You can fill out our help required form which you can use to request a quote for 2127934-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.