Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$46.70
|
38
in stock
|
Buy Now | |
Powell Electronics
from US$41.43
|
29
in stock
|
Buy Now | |
TE Store
from US$45.58
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$40.13
|
-
|
Buy Now | |
Future Electronics
from US$36.62
|
-
|
Buy Now | |
Avnet America
from US$31.78
|
-
|
Buy Now | |
RS Americas
from US$39.60
|
-
|
Buy Now | |
element14
from US$1,429.44
|
-
|
Buy Now |
Release Type | Pull Tab |
---|---|
Equalized | No |
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
Color | Black |
Jacket Material | Flexible PVC |
Strain Relief Type | Overmold |
Configuration | Double-Ended |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Number of Positions | 2-Pair |
Keyed | No |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | 4.37 mm |
Wire Size | .051mm², 30AWG |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
IEEE 1394 | No |
Flammability Rating | CL2 |
Jackscrew | Without |
CLOUDSPLITTER | No |
Cable Assembly Length | 9.842ft, 3m |
Cable Assembly Category | High Speed |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Connector Type (End B) | SFP+ |
Latching Style | Retractable Pin |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Shielded | Yes |
Connector Type (End A) | SFP+ |
Data Rate | 10Gb/s |
C/A, SFP+, GENERIC, 3.0M Cable Assembly Type: SFP+ Number of Positions: 4 Cable Assembly Length: 9.842 ft Cable Assembly Length: 3 m Data Rate: 10 Gb/s SFP+ 4 9.842 ft 3 m | Sfp+ To Sfp+ I/o Cable Assembly: 30 Awg | Part Number: 2127931-4 | Internal Number: 2127931-4 | TE Connectivity | TE Store |
Sfp+ Cable Assembly Shielded Twinax 3M Black | Newark Electronics |
Cable Assembly Shielded 3m 30AWG 4 POS SFP to 4 POS SFP PL-PL | Avnet America |
Cable Assembly | RS Americas |
LEAD, SFP+, PASSIVE, 30AWG, 3M | element14 |
Where can I find additional details, specifications and documents for a 2127931-4?
Additional datasheets, footprints and schematics for 2127931-4 are listed on our Part Details page. You can also find images and similar parts to 2127931-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127931-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127931-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127931-4 fall under?
The 2127931-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127931-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127931-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127931-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127931-4 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 2127931-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127931-4 often in real-time on the comparison pages.
What if I can't find stock of 2127931-4?
You can fill out our help required form which you can use to request a quote for 2127931-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.