2127933-6 Part Information

Details for 2127933-6 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Strain Relief Type Overmold
Shield Material Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Equalized No
Color Black
Jacket Material Flexible PVC
Release Type Pull Tab
Number of Power Positions 0
Number of Positions 2-Pair
Number of Signal Positions 4
Keyed No
Configuration Double-Ended
Contact Mating Area Plating Material Gold
Wire Size 26AWG, .129mm²
Overall Outside Cable Diameter 5.21 mm
Impedance 100Ω
Housing Material Zinc Alloy
IEEE 1394 No
Flammability Rating CL2
Jackscrew Without
Cable Assembly Length 16.404ft, 5m
CLOUDSPLITTER No
Shielded Yes
Product Designation Patch Cord
Latching Style Retractable Pin
Connector Type (End B) SFP+
Cable Style Madison TurboTwin, Madison TurboTwin - Round Jacketed
Cable Assembly Category High Speed
Product Type Cable Assembly
Cable Assembly Type Small Form Factor Pluggable (SFP)
Connector Type (End A) SFP+
Data Rate 10Gb/s
Not applicable for solder process capability
Status: Active
Product Code: L594
Global Product Line: G67
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • C/A, SFP+, GENERIC, 5.0M | Newark Electronics
  • Cable Assembly Shielded 5m 26AWG 4 POS SFP to 4 POS SFP PL-PL | Avnet America
  • Cable Assembly Shielded 5m 26AWG 4 POS SFP to 4 POS SFP PL-PL | Avnet Asia
  • C/A, SFP+, GENERIC, 5.0M | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2127933-6?

Additional datasheets, footprints and schematics for 2127933-6 are listed in our Part Details tab. You can also find the 2127933-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2127933-6 in the Pricing & Inventory tab next to part details. You can view 2127933-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2127933-6 fall under?

The 2127933-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2127933-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2127933-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2127933-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2127933-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Future Electronics have stock available or on a lead time for 2127933-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2127933-6 often in real-time on the comparison pages.

What if I can't find stock of 2127933-6?

You can fill out our help required form which you can use to request a quote for 2127933-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2127933-6

Loading...
Loading Results for 2127933-6
We use cookies to improve your experience. See our privacy policy.
Okay