Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.79
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$13.38
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
270
in stock
|
Buy Now | |
Distrelec
from US$13.04
|
270
in stock
|
Buy Now | |
TE Store
from US$15.10
|
225
in stock
|
Buy Now | |
Farnell
from US$15.79
|
219
in stock
|
Buy Now | |
Future Electronics
from US$13.54
|
-
|
Buy Now | |
Avnet America
from US$11.76
|
-
|
Buy Now | |
RS Americas
from US$19.38
|
-
|
Buy Now | |
Avnet Asia
from US$12.86
|
-
|
Buy Now | |
Boersig
from US$13.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | 13.5mm, .531in |
---|---|
Heat Sink Style | Pin |
Heat Sink Height Class | Tall |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Box, Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Cage Assembly |
Sealable | No |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors 1X1 Cage Assy W/Network Hs&emi |Amp Te Connectivity 2007464-3 | Newark Electronics |
SFP+ 1x1 Cage Assy PF with Heatsink | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1x1 Cage Assy PF Heatsink | Distrelec |
SFP+ 1x1 Cage Assy, PF,with Heatsink Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2007464-3 | Internal Number: 2007464-3 | TE Connectivity | TE Store |
CAGE ASSEMBLY, 1X1, I/O CONNECTOR | Farnell |
Conn Cage & Heatsink SGL Port | RS |
Connector Accessories Cage Nickel Silver Tray | Avnet America |
SFP plus 1x1 Cage Assy, PF, with Heatsink, SFP, SFP plus and zSFP plus | TE Connectivity 2007464-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2007464-3?
Additional datasheets, footprints and schematics for 2007464-3 are listed on our Part Details page. You can also find images and similar parts to 2007464-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007464-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007464-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007464-3 fall under?
The 2007464-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007464-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007464-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007464-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007464-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2007464-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007464-3 often in real-time on the comparison pages.
What if I can't find stock of 2007464-3?
You can fill out our help required form which you can use to request a quote for 2007464-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.