Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.25
|
No stock
|
Buy Now | |
TE Store
from US$14.93
|
2,191
in stock
|
Buy Now | |
Powell Electronics
from US$19.07
|
1,193
in stock
|
Buy Now | |
Future Electronics
from US$11.46
|
-
|
Buy Now | |
Avnet America
from US$11.49
|
-
|
Buy Now | |
RS Americas
from US$18.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | 6.5mm, .256in |
---|---|
Heat Sink Style | Pin |
Heat Sink Height Class | Tall |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 2.25mm, .089in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Box, Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Form Factor | SFP+ |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+ 1x1 Cage Assy, PF,with Heatsink Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2007464-2 | Internal Number: 2007464-2 | TE Connectivity | TE Store |
Sfp+ 1X1 Cage Assy, Pf,with Heatsink |Te Connectivity 2007464-2 | Newark Electronics |
Connector Accessories SFP Cage Press Fit Nickel Silver Alloy Tray | Avnet America |
SFP plus 1x1 Cage Assy, PF, with Heatsink, SFP, SFP plus and zSFP plus | TE Connectivity 2007464-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2007464-2?
Additional datasheets, footprints and schematics for 2007464-2 are listed on our Part Details page. You can also find images and similar parts to 2007464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007464-2 fall under?
The 2007464-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007464-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007464-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2007464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007464-2 often in real-time on the comparison pages.
What if I can't find stock of 2007464-2?
You can fill out our help required form which you can use to request a quote for 2007464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.