Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
615
in stock
|
Buy Now | |
TE Store
from US$4.05
|
7,451
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
800
in stock
|
Buy Now | |
element14
from US$3.39
|
615
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now | |
Avnet America
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
Avnet Asia
from US$3.37
|
-
|
Buy Now | |
Boersig
from US$3.61
|
-
|
Buy Now |
Number of Positions | 38 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 14Gb/s |
Centerline (Pitch) | .0315in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP+ Cage |
Packaging Method | Reel, Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector |
Form Factor | QSFP+ |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ReceptacleConnAssm38PosTape/Re Form Factor: QSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No QSFP+ Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1761987-9 | Internal Number: 1761987-9 | .032" | TE Connectivity | TE Store |
Mini Sas Conn, R/A Rcpt, 38Pos, Smt | Newark Electronics |
MINI SAS CONN, R/A RCPT, 38POS, SMT | element14 |
Conn QSFP RCP 38 POS 0.8mm Solder ST SMD 38 Terminal 1 Port Reel | Avnet Abacus |
38 Positions Right Angle Receptacle Double -Sided QSFP Connector | Future Electronics |
RECEPTACLECONNASSM38POSTAPE/REEL | TE Connectivity 1761987-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1761987-9?
Additional datasheets, footprints and schematics for 1761987-9 are listed on our Part Details page. You can also find images and similar parts to 1761987-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761987-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761987-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761987-9 fall under?
The 1761987-9 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761987-9 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761987-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761987-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761987-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1761987-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761987-9 often in real-time on the comparison pages.
What if I can't find stock of 1761987-9?
You can fill out our help required form which you can use to request a quote for 1761987-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.