Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$146.42
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$135.10
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$129.29
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$116.00
|
26
in stock
|
Buy Now | |
Farnell
from US$131.50
|
21
in stock
|
Buy Now | |
Avnet America
from US$98.90
|
-
|
Buy Now | |
RS Americas
from US$118.73
|
-
|
Buy Now | |
TE Store
from US$125.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Shield Material | Flexible PVC |
---|---|
Jacket Material | Flexible PVC |
Equalized | No |
Color | Black |
Strain Relief Type | Overmold, HST |
Release Type | Pull Tab |
Number of Power Positions | 0 |
Keyed | No |
Number of Signal Positions | 16 |
Configuration | Double-Ended |
Number of Positions | 8-Pair |
Wire Size | 30AWG, .051mm² |
Overall Outside Cable Diameter | 4.37 mm |
Impedance | 100Ω |
IEEE 1394 | No |
Flammability Rating | CL2 |
Jackscrew | Without |
CLOUDSPLITTER | No |
Cable Assembly Length | 1m, 3.28ft |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Connector Type (End B) | SFP+ |
Latching Style | Retractable Pin, Slide Latch |
Product Designation | Patch Cord |
Shielded | Yes |
Connector Type (End A) | QSFP |
Data Rate | 10Gb/s |
Cable Assembly, 30Awg, Communication Cable |Amp Te Connectivity 2053453-2 | Newark Electronics |
QSFP to [4]SFP+ 1M 30AWG CABLE ASSY | Rapid Electronics |
TE Connectivity C A QSFP TO 4XSFP+ 1.0M Ethernet Cable | Distrelec |
CABLE ASSY, QSFP PLUG-4 X SFP PLUG, 1M | Farnell |
Cable Assembly | RS Americas |
C/A, QSFP TO 4XSFP+, 1.0M Cable Assembly Type: QSFP to SFP+ Number of Positions: 16 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 10 Gb/s QSFP to SFP+ 16 3.28 ft 1 m | Qsfp-Four Sfp+ I/o Cable Assembly 30 Awg | Part Number: 2053453-2 | Internal Number: 2053453-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2053453-2?
Additional datasheets, footprints and schematics for 2053453-2 are listed on our Part Details page. You can also find images and similar parts to 2053453-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053453-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053453-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053453-2 fall under?
The 2053453-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2053453-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053453-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053453-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053453-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2053453-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053453-2 often in real-time on the comparison pages.
What if I can't find stock of 2053453-2?
You can fill out our help required form which you can use to request a quote for 2053453-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.