1888971-3 Part Information

Details for 1888971-3 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Heat Sink Height 4.2mm, .165in
Heat Sink Finish Anodized Black
Heat Sink Style Pin
Heat Sink Height Class PCI
Port Matrix Configuration 1 x 1
Rear EONs per Port Column 2
Number of Ports 1
Lightpipe Configuration Dual Round
PCB Contact Termination Area Plating Material Tin
Tail Length 2.2mm, .086in
PCB Thickness (Recommended) .057in, 1.45mm
Data Rate (Max) 14Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Internal/External EMI Springs
Included Lightpipe Yes
Enhancements Standard
Packaging Method Box & Tray
Connector System Cable-to-Board
Cage Type Single
Form Factor QSFP+
Sealable No
Thermal Accessory Type Included Heat Sink
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage Assembly
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • QSFP TB Cage Assy, w/LP, PCI HS | Newark Electronics
  • AMP1888971-3 | Avnet America
  • AMP1888971-3 | Avnet Europe
  • QSFP TB Cage Assy, w/LP, PCI HS Pluggable I/O Product Type: Cage Assembly Port Matrix Configuration: 1 x 1 EMI Containment Feature Type: Internal/External EMI Springs Thermal Accessory Type Included: Heat Sink Included Lightpipe: Yes Cage Assembly 1 x 1 Internal/External EMI Springs Heat Sink | Qsfp+/zqsfp+ | Part Number: 1888971-3 | Internal Number: 1888971-3 | TE Connectivity | TE Store
  • QSFPTBCageAssy,w/LP,PCIHS | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888971-3?

Additional datasheets, footprints and schematics for 1888971-3 are listed in our Part Details tab. You can also find the 1888971-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888971-3 in the Pricing & Inventory tab next to part details. You can view 1888971-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888971-3 fall under?

The 1888971-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 1888971-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888971-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888971-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1888971-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 1888971-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888971-3 often in real-time on the comparison pages.

What if I can't find stock of 1888971-3?

You can fill out our help required form which you can use to request a quote for 1888971-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1888971-3

Loading...
Loading Results for 1888971-3
We use cookies to improve your experience. See our privacy policy.
Okay