2170519-1 Part Information

Details for 2170519-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Number of Ports 1
Port Matrix Configuration 1 x 1
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length 2.2mm, .086in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Heat Sink Compatible Yes
Pluggable I/O Applications Standard
Circuit Application Signal
Included Lightpipe No
EMI Containment Feature Type Internal/External EMI Springs
Enhancements Standard
Packaging Method Box & Tray
Product Type Cage
Connector System Cable-to-Board
Cage Type Single
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Form Factor QSFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • CAGE ASSEBLY, THRU BEZEL, QSFP | Newark Electronics
  • Connector Accessories 1 Port QSFP+ Cage Press Fit RA Through Hole | Avnet America
  • Connector Accessories 1 Port QSFP+ Cage Press Fit RA Through Hole | Avnet Europe
  • Single 1 x 1 Through Hole Press Fit QSFP Cage Assembly | Future Electronics APAC
  • Special Order: CAGE ASSEBLY, THRU BEZEL, QSFP Pluggable I/O Product Type: Cage Port Matrix Configuration: 1 x 1 EMI Containment Feature Type: Internal/External EMI Springs Included Lightpipe: No Enhancements: Standard Cage 1 x 1 Internal/External EMI Springs | Qsfp+/zqsfp+ | Part Number: 2170519-1 | Internal Number: 2170519-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170519-1?

Additional datasheets, footprints and schematics for 2170519-1 are listed in our Part Details tab. You can also find the 2170519-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170519-1 in the Pricing & Inventory tab next to part details. You can view 2170519-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170519-1 fall under?

The 2170519-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170519-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170519-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170519-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2170519-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, Future Electronics APAC and TE Store have stock available or on a lead time for 2170519-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170519-1 often in real-time on the comparison pages.

What if I can't find stock of 2170519-1?

You can fill out our help required form which you can use to request a quote for 2170519-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2170519-1

Loading...
Loading Results for 2170519-1
We use cookies to improve your experience. See our privacy policy.
Okay