Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lightpipe Configuration | Dual Round |
---|---|
Data Rate (Max) | 14Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | QSFP+ Cage |
Packaging Method | Box & Tray |
Product Type | Accessory |
Pluggable I/O Accessory Type | Lightpipe |
Form Factor | QSFP+ |
Light Pipe double,Thru bezel,QSFP Form Factor: QSFP Number of Lightpipes: 2 Lightpipe Product Type: Lightpipe Lightpipe Configuration: Dual Round QSFP 2 Lightpipe Dual Round | Light Pipe | Part Number: 2007309-1 | Internal Number: 2007309-1 | TE Connectivity | TE Store |
Light Pipe Double,thru Bezel,qsfp |Te Connectivity 2007309-1 | Newark Electronics |
DUAL LIGHT PIPE | Avnet America |
Where can I find additional details, specifications and documents for a 2007309-1?
Additional datasheets, footprints and schematics for 2007309-1 are listed on our Part Details page. You can also find images and similar parts to 2007309-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007309-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007309-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007309-1 fall under?
The 2007309-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007309-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007309-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007309-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007309-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2007309-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007309-1 often in real-time on the comparison pages.
What if I can't find stock of 2007309-1?
You can fill out our help required form which you can use to request a quote for 2007309-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.