2143331-5 Pluggable IO Connectors & Cages by TE Connectivity

1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.62

Distributor Stock
Logo for Newark
Newark
from US$51.51
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$48.62
-
Buy Now

Specifications

Heat Sink Style Pin
Heat Sink Finish Anodized Black
Heat Sink Height Class SAN
Heat Sink Height 6.5mm, .256in
Lightpipe Configuration Dual Round
Rear EONs per Port Column 1
Number of Ports 6
Port Matrix Configuration 1 x 6
PCB Contact Termination Area Plating Material Tin
Tail Length 2.2mm, .086in
PCB Thickness (Recommended) .057in, 1.45mm
Data Rate (Max) 14Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Circuit Application Signal
Pluggable I/O Applications Standard
Enhancements Standard
EMI Containment Feature Type Customer Applied Gasket
Included Lightpipe Yes
Packaging Method Box & Tray
Form Factor QSFP+
Thermal Accessory Type Included Heat Sink
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage Assembly
Cage Type Ganged
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

1X6 Cage Assembly, Behind Bezel, W/ Sqr |Te Connectivity 2143331-5 | Newark Electronics
Connector Accessories 1X6 QSFP+ Cage Assembly With SQR Light Pipes And Heat Sinks | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143331-5?

Additional datasheets, footprints and schematics for 2143331-5 are listed on our Part Details page. You can also find images and similar parts to 2143331-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143331-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143331-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143331-5 fall under?

The 2143331-5 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2143331-5 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143331-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143331-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143331-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2143331-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143331-5 often in real-time on the comparison pages.

What if I can't find stock of 2143331-5?

You can fill out our help required form which you can use to request a quote for 2143331-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay