2085945-1 Part Information

Details for 2085945-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Number of Ports 2
Rear EONs per Port Column 0
Port Matrix Configuration 2 x 1
Lightpipe Configuration Outer Left Indicator Up
Number of Positions 76
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Underplating Material Tin
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Tin
Tail Length 2.05mm, .08in
PCB Thickness (Recommended) .062in, 1.57mm
Data Rate (Max) 14Gb/s
Centerline (Pitch) .0315in, .8mm
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Heat Sink Compatible No
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Elastomeric Gasket
Included Lightpipe Yes
Enhancements Standard
Packaging Method Box & Tray
Connector & Contact Terminates To Printed Circuit Board
Sealable Yes
Form Factor QSFP+
Product Type Cage Assembly with Integrated Connector
Cage Type Stacked
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: J553
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • QSFP+ Assy, 2x1, Gskt, 2LP-Outr, Sn EONs | Newark Electronics
  • QSFP+ ASSY, 2X1, GSKT, 2LP-OUTR, SN EONS | Avnet America
  • QSFP+ ASSY, 2X1, GSKT, 2LP-OUTR, SN EONS | Avnet Europe
  • QSFP+ Assy, 2x1, Gskt, 2LP-Outr, Sn EONs Pluggable I/O Product Type: Cage Assembly with Integrated Connector Port Matrix Configuration: 2 x 1 EMI Containment Feature Type: Elastomeric Gasket Included Lightpipe: Yes Enhancements: Standard Cage Assembly with Integrated Connector 2 x 1 Elastomeric Gasket | Qsfp+/zqsfp+ | Part Number: 2085945-1 | Internal Number: 2085945-1 | TE Connectivity | TE Store
  • 2 Port Receptacle Press Fit QSFP+ Assy, 2x1, Gskt, 2LP-Outr, Sn EONs Connector | Future Electronics
  • 2 Port Receptacle Press Fit QSFP+ Assy, 2x1, Gskt, 2LP-Outr, Sn EONs Connector | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2085945-1?

Additional datasheets, footprints and schematics for 2085945-1 are listed in our Part Details tab. You can also find the 2085945-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2085945-1 in the Pricing & Inventory tab next to part details. You can view 2085945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2085945-1 fall under?

The 2085945-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2085945-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2085945-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2085945-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2085945-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 2085945-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2085945-1 often in real-time on the comparison pages.

What if I can't find stock of 2085945-1?

You can fill out our help required form which you can use to request a quote for 2085945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2085945-1

Loading...
Loading Results for 2085945-1
We use cookies to improve your experience. See our privacy policy.
Okay