2170536-1 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSY W/ SAN HS 1X1 QSFP+ TRU BEZEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.03

Distributor Stock
Logo for Avnet America
Avnet America
from US$9.03
-
Buy Now

Specifications

Heat Sink Height .165in, 4.2mm
Heat Sink Finish Anodized Black
Heat Sink Style Pin
Heat Sink Height Class PCI
Port Matrix Configuration 1 x 1
Number of Ports 1
Rear EONs per Port Column 2
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length .086in, 2.2mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Enhancements Standard
Included Lightpipe No
EMI Containment Feature Type Internal/External EMI Springs
Packaging Method Box & Tray
Cage Type Single
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Product Type Cage Assembly
Thermal Accessory Type Included Heat Sink
Form Factor QSFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Connector Accessories QSFP Cage Assembly Nickel Plated Tray/Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170536-1?

Additional datasheets, footprints and schematics for 2170536-1 are listed on our Part Details page. You can also find images and similar parts to 2170536-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170536-1 fall under?

The 2170536-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170536-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170536-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170536-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170536-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2170536-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170536-1 often in real-time on the comparison pages.

What if I can't find stock of 2170536-1?

You can fill out our help required form which you can use to request a quote for 2170536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay