2007668-1 Part Information

Details for 2007668-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Number of Ports 4
Rear EONs per Port Column 1
Port Matrix Configuration 1 x 4
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length .086in, 2.2mm
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Heat Sink Compatible No
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Customer Applied Gasket
Included Lightpipe No
Enhancements Standard
Packaging Method Box & Tray
Product Type Cage
Sealable Yes
Connector System Cable-to-Board
Cage Type Ganged
Connector & Contact Terminates To Printed Circuit Board
Form Factor QSFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1x4 QSFP Cage Assy Behind Bzl, LP Holder | Newark Electronics
  • Connector Accssories Cage Nickel Silver Tray | Avnet America
  • Connector Accssories Cage Nickel Silver Tray | Avnet Europe
  • 1x4 QSFP Cage Assy Behind Bzl, LP Holder Pluggable I/O Product Type: Cage Port Matrix Configuration: 1 x 4 EMI Containment Feature Type: Customer Applied Gasket Included Lightpipe: No Enhancements: Standard Cage 1 x 4 Customer Applied Gasket | Qsfp+/zqsfp+ | Part Number: 2007668-1 | Internal Number: 2007668-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007668-1?

Additional datasheets, footprints and schematics for 2007668-1 are listed in our Part Details tab. You can also find the 2007668-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007668-1 in the Pricing & Inventory tab next to part details. You can view 2007668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007668-1 fall under?

The 2007668-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2007668-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007668-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007668-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2007668-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 2007668-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007668-1 often in real-time on the comparison pages.

What if I can't find stock of 2007668-1?

You can fill out our help required form which you can use to request a quote for 2007668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2007668-1

Loading...
Loading Results for 2007668-1
We use cookies to improve your experience. See our privacy policy.
Okay