2143307-1 Pluggable IO Connectors & Cages by TE Connectivity

1x6 QSFP Assy w/ LP & PCI HS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.26

Distributor Stock
Logo for Farnell
Farnell
from US$63.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$47.26
-
Buy Now

Specifications

Heat Sink Height 4.2mm, .165in
Heat Sink Finish Anodized Black
Heat Sink Height Class PCI
Heat Sink Style Pin
Number of Ports 6
Rear EONs per Port Column 1
Port Matrix Configuration 1 x 6
Lightpipe Configuration Dual Round
PCB Contact Termination Area Plating Material Tin
Tail Length 2.2mm, .086in
PCB Thickness (Recommended) .057in, 1.45mm
Data Rate (Max) 14Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP MSA Compatible Transceiver, QSFP Cable Assembly
Circuit Application Signal
Pluggable I/O Applications Standard
EMI Containment Feature Type Customer Applied Gasket
Enhancements Standard
Included Lightpipe Yes
Packaging Method Box & Tray
Thermal Accessory Type Included Heat Sink
Connector System Cable-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage Assembly
Form Factor QSFP+
Cage Type Ganged
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

I/O Connectors 1X6 Qsfp Assy W/Lp & Pci Hs |Amp Te Connectivity 2143307-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143307-1?

Additional datasheets, footprints and schematics for 2143307-1 are listed on our Part Details page. You can also find images and similar parts to 2143307-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143307-1 fall under?

The 2143307-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2143307-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143307-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143307-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143307-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2143307-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143307-1 often in real-time on the comparison pages.

What if I can't find stock of 2143307-1?

You can fill out our help required form which you can use to request a quote for 2143307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay