Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.26
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
1,935
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
1,935
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
1,935
in stock
|
Buy Now | |
Farnell
from US$3.73
|
1,600
in stock
|
Buy Now | |
TE Store
from US$4.04
|
1,372
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
element14
from US$4.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 38 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .38µm, 15µin |
PCB Thickness (Recommended) | .057in, 1.45mm |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP+ Cage |
Circuit Application | Signal |
Packaging Method | Reel, Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Form Factor | QSFP+ |
Product Type | Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors Receptacle Conn Assm 38Pos |Amp Te Connectivity 1-1761987-8 | Newark Electronics |
I/O Connectors Receptacle Conn Assm 38Pos | Rapid Electronics |
TE Connectivity - AMP QSFP+&zQSPF+ReceptacleConnAssm38PTape/Re | Distrelec |
I/O CONN, QSFP+ RCPT, 38POS, SMT | Farnell |
ReceptacleConnAssm38PosTape/Re Form Factor: QSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No QSFP+ Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1-1761987-8 | Internal Number: 1-1761987-8 | .032" | TE Connectivity | TE Store |
38 Position Double Sided Surface Mount QSFP+ Receptacle | Future Electronics |
AMP1-1761987-8 | Avnet America |
ReceptacleConnAssm38PosTape/Re, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1-1761987-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1761987-8?
Additional datasheets, footprints and schematics for 1-1761987-8 are listed on our Part Details page. You can also find images and similar parts to 1-1761987-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761987-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761987-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761987-8 fall under?
The 1-1761987-8 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1-1761987-8 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761987-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761987-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761987-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1761987-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761987-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1761987-8?
You can fill out our help required form which you can use to request a quote for 1-1761987-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.