Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.95
|
140
in stock
|
Buy Now | |
TE Store
from US$4.64
|
1,658
in stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$3.40
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
760
in stock
|
Buy Now | |
element14
from US$4.33
|
587
in stock
|
Buy Now | |
Farnell
from US$4.03
|
587
in stock
|
Buy Now | |
TTI Europe
from US$3.09
|
400
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
-
|
Buy Now | |
RS Americas
from US$5.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 38 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 14Gb/s |
Centerline (Pitch) | .0315in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP+ Cage |
Circuit Application | Signal |
Packaging Method | Tape, Reel |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
QSFP+ Enh EVERCLEAR PT Conn Form Factor: QSFP+ Pluggable I/O Product Type: Cage Assembly Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No QSFP+ Cage Assembly .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2110819-1 | Internal Number: 2110819-1 | .032" | TE Connectivity | TE Store |
2110819-1 - Qsfp+ Enh Everclear Pt Conn Rohs Compliant: Yes |Te Connectivity 2110819-1 | Newark Electronics |
Conn QSFP 32 Solder RA SMD 1Port Reel | Avnet America |
QSFP+ CONN, 38 POS, SMT | element14 |
QSFP+ ENH EVERCLEAR PT CON | TTI Europe |
QSFP+EnhEVERCLEARPTConn | Future Electronics |
QSFP plus Enh EVERCLEAR PT Conn, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2110819-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2110819-1?
Additional datasheets, footprints and schematics for 2110819-1 are listed on our Part Details page. You can also find images and similar parts to 2110819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2110819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2110819-1 fall under?
The 2110819-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2110819-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2110819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2110819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2110819-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for 2110819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2110819-1 often in real-time on the comparison pages.
What if I can't find stock of 2110819-1?
You can fill out our help required form which you can use to request a quote for 2110819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.