Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Strain Relief Type | HST, Overmold |
---|---|
Release Type | Pull Tab |
Shield Material | Flexible PVC |
Equalized | No |
Color | Black |
Jacket Material | Flexible PVC |
Keyed | No |
Number of Positions | 8-Pair |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Number of Signal Positions | 16 |
Wire Size | 26AWG, .129mm² |
Overall Outside Cable Diameter | 5.21 mm |
Impedance | 100Ω |
IEEE 1394 | No |
Flammability Rating | CL2 |
Jackscrew | Without |
Cable Assembly Length | 16.4ft, 5m |
CLOUDSPLITTER | No |
Latching Style | Slide Latch, Retractable Pin |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Connector Type (End A) | QSFP |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Shielded | Yes |
Cable Assembly Type | Small Form Factor Pluggable (SFP) |
Connector Type (End B) | SFP+ |
Product Designation | Patch Cord |
Data Rate | 10Gb/s |
Cable Assembly PVC 5.5m 38POS QSFP to 4(38POS SFP) Plug to Plug | Avnet America |
Where can I find additional details, specifications and documents for a 2053453-6?
Additional datasheets, footprints and schematics for 2053453-6 are listed on our Part Details page. You can also find images and similar parts to 2053453-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053453-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053453-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053453-6 fall under?
The 2053453-6 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2053453-6 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053453-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053453-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053453-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2053453-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053453-6 often in real-time on the comparison pages.
What if I can't find stock of 2053453-6?
You can fill out our help required form which you can use to request a quote for 2053453-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.