Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.80
|
-
|
Buy Now |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | .335in, 8.5mm |
Heat Sink Height Class | Custom |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | QSFP+ Cage |
Packaging Method | Box & Tray |
Product Type | Accessory |
Form Factor | QSFP+ |
Pluggable I/O Accessory Type | Heat Sink |
Heat Sink for QSFP+ Cage Pin Style Aluminum Nickel Plated Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2170127-3?
Additional datasheets, footprints and schematics for 2170127-3 are listed on our Part Details page. You can also find images and similar parts to 2170127-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170127-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170127-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170127-3 fall under?
The 2170127-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170127-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170127-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170127-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170127-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2170127-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170127-3 often in real-time on the comparison pages.
What if I can't find stock of 2170127-3?
You can fill out our help required form which you can use to request a quote for 2170127-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.