Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 2 x 2 |
---|---|
Rear EONs per Port Column | 0 |
Number of Positions | 152 |
Lightpipe Configuration | Inner Left Indicator Up |
Number of Ports | 4 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Tin |
Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 14Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
Included Lightpipe | Yes |
EMI Containment Feature Type | Elastomeric Gasket |
Enhancements | Standard |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Sealable | Yes |
Product Type | Cage Assembly with Integrated Connector |
Form Factor | QSFP+ |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2X2 Qsfp Cage And Pt Connector Assembly |Amp Te Connectivity 2214574-2 | Newark Electronics |
Conn QSFP RCP 152 POS 1.6mm Solder RA Thru-Hole 168 Terminal 4 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2214574-2?
Additional datasheets, footprints and schematics for 2214574-2 are listed on our Part Details page. You can also find images and similar parts to 2214574-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214574-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214574-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214574-2 fall under?
The 2214574-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2214574-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214574-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2214574-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214574-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2214574-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214574-2 often in real-time on the comparison pages.
What if I can't find stock of 2214574-2?
You can fill out our help required form which you can use to request a quote for 2214574-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.