2202165-4 Part Information

Details for 2202165-4 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Jacket Material Flexible PVC
Release Type Pull Tab
Shield Material Aluminum/Polyester Tape/Tin-Plated Copper Braid
Equalized No
Color Black
Keyed No
Number of Positions 8-Pair
Configuration Double-Ended
Number of Signal Positions 16
Number of Power Positions 0
Contact Mating Area Plating Material Gold
Wire Size 26AWG, .129mm²
Overall Outside Cable Diameter 8.38 mm
Impedance 100Ω
Housing Material Tin-Plated Zinc Diecast
Flammability Rating CL2
Jackscrew Without
Halogen Free No
CLOUDSPLITTER No
Cable Assembly Length 13.123ft, 4m
Connector Type (End B) QSFP
Cable Assembly Category High Speed
Cable Style Madison TurboTwin - Round Jacketed, Madison TurboTwin
Product Type Cable Assembly
Cable Assembly Type QSFP
Shielded Yes
Connector Type (End A) QSFP
Latching Style Pull Tab Release
Data Rate 14Gb/s
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L593
Global Product Line: G67
GPL Description: Data and Devices

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2202165-4?

Additional datasheets, footprints and schematics for 2202165-4 are listed in our Part Details tab. You can also find the 2202165-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2202165-4 in the Pricing & Inventory tab next to part details. You can view 2202165-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2202165-4 fall under?

The 2202165-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2202165-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2202165-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2202165-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2202165-4 have stock available?

There is no stock from authorised distributors for 2202165-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2202165-4 often in real-time on the comparison pages.

What if I can't find stock of 2202165-4?

You can fill out our help required form which you can use to request a quote for 2202165-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2202165-4

Loading...
Loading Results for 2202165-4
We use cookies to improve your experience. See our privacy policy.
Okay