2053638-4 Part Information

Details for 2053638-4 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Shield Material Aluminum/Polyester Tape/Tin-Plated Copper Braid
Color Black
Jacket Material Flexible PVC
Release Type Pull Tab
Strain Relief Type HST
Equalized No
Number of Power Positions 0
Keyed No
Number of Signal Positions 16
Configuration Double-Ended
Number of Positions 8-Pair
Contact Mating Area Plating Material Gold
Wire Size .081mm², 28AWG
Overall Outside Cable Diameter 7.87 mm
Impedance 100Ω
Housing Material Zinc Die
Flammability Rating CL2
Jackscrew Without
Halogen Free No
Cable Assembly Length 13.123ft, 4m
CLOUDSPLITTER No
Cable Style Madison TurboTwin - Round Jacketed, Madison TurboTwin
Product Type Cable Assembly
Cable Assembly Category High Speed
Connector Type (End B) QSFP
Shielded Yes
Latching Style Slide Latch
Connector Type (End A) QSFP
Cable Assembly Type Direct Attach QSFP
Data Rate 10Gb/s
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L593
Global Product Line: G67
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • Cable Assembly 28AWG PVC 4m 38-Position QSFP to 38-Position QSFP Plug to Plug | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2053638-4?

Additional datasheets, footprints and schematics for 2053638-4 are listed in our Part Details tab. You can also find the 2053638-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2053638-4 in the Pricing & Inventory tab next to part details. You can view 2053638-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2053638-4 fall under?

The 2053638-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2053638-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2053638-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2053638-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2053638-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2053638-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2053638-4 often in real-time on the comparison pages.

What if I can't find stock of 2053638-4?

You can fill out our help required form which you can use to request a quote for 2053638-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2053638-4

Loading...
Loading Results for 2053638-4
We use cookies to improve your experience. See our privacy policy.
Okay