2053453-3 Part Information

Details for 2053453-3 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Strain Relief Type HST, Overmold
Release Type Pull Tab
Shield Material Flexible PVC
Equalized No
Color Black
Jacket Material Flexible PVC
Keyed No
Number of Positions 8-Pair
Number of Power Positions 0
Configuration Double-Ended
Number of Signal Positions 16
Wire Size .051mm², 30AWG
Overall Outside Cable Diameter 4.37 mm
Impedance 100Ω
Flammability Rating CL2
IEEE 1394 No
Jackscrew Without
CLOUDSPLITTER No
Cable Assembly Length 6.56ft, 2m
Latching Style Slide Latch, Retractable Pin
Cable Style Madison TurboTwin - Round Jacketed, Madison TurboTwin
Connector Type (End A) QSFP
Cable Assembly Type Small Form Factor Pluggable (SFP)
Product Type Cable Assembly
Cable Assembly Category High Speed
Shielded Yes
Connector Type (End B) SFP+
Product Designation Patch Cord
Data Rate 10Gb/s
Not applicable for solder process capability
Status: Active
Product Code: L593
Global Product Line: G67
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • Cable Assembly PVC 2.5m 38POS QSFP to 4(38POS SFP) Plug to Plug | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2053453-3?

Additional datasheets, footprints and schematics for 2053453-3 are listed in our Part Details tab. You can also find the 2053453-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2053453-3 in the Pricing & Inventory tab next to part details. You can view 2053453-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2053453-3 fall under?

The 2053453-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2053453-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2053453-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2053453-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2053453-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2053453-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2053453-3 often in real-time on the comparison pages.

What if I can't find stock of 2053453-3?

You can fill out our help required form which you can use to request a quote for 2053453-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2053453-3

Loading...
Loading Results for 2053453-3
We use cookies to improve your experience. See our privacy policy.
Okay