Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$106.49
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$129.08
|
21
in stock
|
Buy Now | |
Distrelec
from US$119.18
|
21
in stock
|
Buy Now | |
element14
from US$104.98
|
-
|
Buy Now | |
Boersig
from US$133.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | HST |
---|---|
Color | Black |
Shield Material | Aluminum/Polyester Tape/Tin-Plated Copper Braid |
Release Type | Pull Tab |
Jacket Material | Flexible PVC |
Equalized | No |
Number of Power Positions | 0 |
Keyed | No |
Configuration | Double-Ended |
Number of Signal Positions | 16 |
Number of Positions | 8-Pair |
Contact Mating Area Plating Material | Gold |
Wire Size | .051mm², 30AWG |
Overall Outside Cable Diameter | 6.48 mm |
Impedance | 100Ω |
Housing Material | Zinc Die |
Flammability Rating | CL2 |
Jackscrew | Without |
Halogen Free | No |
Cable Assembly Length | 1m, 3.281ft |
CLOUDSPLITTER | No |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Connector Type (End B) | QSFP |
Shielded | Yes |
Latching Style | Slide Latch |
Connector Type (End A) | QSFP |
Cable Assembly Type | Direct Attach QSFP |
Data Rate | 10Gb/s |
C/A, Qsfp, 1M, P1-P2, Unequalized |Amp Te Connectivity 2053638-1 | Newark Electronics |
QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY | Rapid Electronics |
TE Connectivity C A QSFP 1M P1-P2 UNEQUALIZED Ethern | Distrelec |
CABLE ASSY, QSFP PLUG-PLUG, 1M | Farnell |
CABLE ASSEMBLY, QSFP-QSFP, 1M, BLACK, PASSIVE, 30AWG | element14 |
AMP2053638-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2053638-1?
Additional datasheets, footprints and schematics for 2053638-1 are listed on our Part Details page. You can also find images and similar parts to 2053638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2053638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2053638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2053638-1 fall under?
The 2053638-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2053638-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2053638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2053638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2053638-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for 2053638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2053638-1 often in real-time on the comparison pages.
What if I can't find stock of 2053638-1?
You can fill out our help required form which you can use to request a quote for 2053638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.