Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.73
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.04
|
3,015
in stock
|
Buy Now | |
Chip One Stop
from US$6.41
|
3,013
in stock
|
Buy Now | |
Farnell
from US$9.75
|
2,415
in stock
|
Buy Now | |
TE Store
from US$9.25
|
473
in stock
|
Buy Now | |
element14
from US$10.77
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
576
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
-
|
Buy Now | |
Avnet America
from US$6.79
|
-
|
Buy Now | |
RS Americas
from US$9.18
|
-
|
Buy Now | |
Avnet Asia
from US$7.81
|
-
|
Buy Now | |
Boersig
from US$8.34
|
-
|
Buy Now | |
TTI Europe
from US$6.77
|
-
|
Buy Now |
Rear EONs per Port Column | 2 |
---|---|
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .057in, 1.45mm |
Tail Length | .086in, 2.2mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Heat Sink Compatible | Yes |
Enhancements | Standard |
EMI Containment Feature Type | Internal/External EMI Springs |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Product Type | Cage |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Single |
Connector System | Cable-to-Board |
Form Factor | QSFP+ |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
I/O Connectors Cage Assy QSFP Through-bezel | Rapid Electronics |
CONN CAGE, QSFP+, 1X1 SINGLE, PRESS FIT | Farnell |
Cage Assy, QSFP, Through Bezel Form Factor: QSFP+ Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Number of Ports: 1 QSFP+ Cage Signal | Pluggable I/o Connectors & Cage | Part Number: 1888617-1 | Internal Number: 1888617-1 | TE Connectivity | TE Store |
CONNECTOR CAGE, QSFP+, 1PORT | element14 |
Cage Connector, 1Port, Th/Press-Fit | Newark Electronics |
Connector Accessories QSFP Cage Tray | Avnet Abacus |
Cage Single pluggable QSFP | RS |
1 Port QSFP, Through Bezel Through Hole Cage | Future Electronics |
QSFP+ Series Single Port QSFP+ Cage, Press-Fit Termination | TE Connectivity 1888617-1 | RS Americas |
CAGE ASSY, QSFP, THROUGH BEZEL | TTI Europe |
Where can I find additional details, specifications and documents for a 1888617-1?
Additional datasheets, footprints and schematics for 1888617-1 are listed on our Part Details page. You can also find images and similar parts to 1888617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888617-1 fall under?
The 1888617-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888617-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888617-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888617-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and element14 have stock available or on a lead time for 1888617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888617-1 often in real-time on the comparison pages.
What if I can't find stock of 1888617-1?
You can fill out our help required form which you can use to request a quote for 1888617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.