2110412-1 Part Information

Details for 2110412-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Heat Sink Height .165in, 4.2mm
Heat Sink Finish Anodized Black
Heat Sink Height Class PCI
Heat Sink Style Pin
Lightpipe Configuration Dual Square
Port Matrix Configuration 1 x 3
Rear EONs per Port Column 1
Number of Ports 3
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length 2.05mm, .08in
Data Rate (Max) 14Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP MSA Compatible Transceiver, QSFP Cable Assembly
Circuit Application Signal
Included Lightpipe Yes
Enhancements Standard
EMI Containment Feature Type Customer Applied Gasket
Packaging Method Box & Tray
Cage Type Ganged
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Form Factor QSFP+
Sealable No
Thermal Accessory Type Included Heat Sink
Product Type Cage Assembly
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1x3 QSFP Kit Assy Sqr LP, PCI Htsnk | Newark Electronics
  • AMP2110412-1 | Avnet America
  • 1x3 QSFP Kit Assy Sqr LP, I Htsnk | Allied Electronics & Automation
  • AMP2110412-1 | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2110412-1?

Additional datasheets, footprints and schematics for 2110412-1 are listed in our Part Details tab. You can also find the 2110412-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2110412-1 in the Pricing & Inventory tab next to part details. You can view 2110412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2110412-1 fall under?

The 2110412-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2110412-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2110412-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2110412-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2110412-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 2110412-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2110412-1 often in real-time on the comparison pages.

What if I can't find stock of 2110412-1?

You can fill out our help required form which you can use to request a quote for 2110412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2110412-1

Loading...
Loading Results for 2110412-1
We use cookies to improve your experience. See our privacy policy.
Okay