Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 38 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.45mm, .057in |
Data Rate (Max) | 14Gb/s |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP+ Cage |
Circuit Application | Signal |
Enhancements | Standard |
Packaging Method | Tube |
Sealable | No |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Right Angle Receptacle 38 Posi Form Factor: QSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No QSFP+ Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1761987-5 | Internal Number: 1761987-5 | .032" | TE Connectivity | TE Store |
Right Angle Receptacle 38 Posi |Te Connectivity 1761987-5 | Newark Electronics |
AMP1761987-5 | Avnet America |
RIGHT ANGLE RECEPTACLE 38 POSI | Farnell |
Where can I find additional details, specifications and documents for a 1761987-5?
Additional datasheets, footprints and schematics for 1761987-5 are listed on our Part Details page. You can also find images and similar parts to 1761987-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761987-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761987-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761987-5 fall under?
The 1761987-5 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761987-5 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761987-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761987-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761987-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1761987-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761987-5 often in real-time on the comparison pages.
What if I can't find stock of 1761987-5?
You can fill out our help required form which you can use to request a quote for 1761987-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.