2170037-1 Part Information

Details for 2170037-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Heat Sink Style Pin
Heat Sink Height 4.2mm, .165in
Heat Sink Height Class PCI
Heat Sink Finish Anodized Black
Port Matrix Configuration 1 x 3
Lightpipe Configuration Single Square
Rear EONs per Port Column 1
Number of Ports 3
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length .086in, 2.2mm
Data Rate (Max) 14Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Customer Applied Gasket
Included Lightpipe Yes
Enhancements Standard
Packaging Method Box & Tray
Sealable No
Product Type Cage Assembly
Form Factor QSFP+
Connector & Contact Terminates To Printed Circuit Board
Cage Type Ganged
Connector System Cable-to-Board
Thermal Accessory Type Included Heat Sink
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C
Not reviewed for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170037-1?

Additional datasheets, footprints and schematics for 2170037-1 are listed in our Part Details tab. You can also find the 2170037-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170037-1 in the Pricing & Inventory tab next to part details. You can view 2170037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170037-1 fall under?

The 2170037-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170037-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170037-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170037-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170037-1 have stock available?

There is no stock from authorised distributors for 2170037-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170037-1 often in real-time on the comparison pages.

What if I can't find stock of 2170037-1?

You can fill out our help required form which you can use to request a quote for 2170037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2170037-1

Loading...
Loading Results for 2170037-1
We use cookies to improve your experience. See our privacy policy.
Okay