2110487-1 Part Information

Details for 2110487-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Rear EONs per Port Column 2
Number of Ports 1
Port Matrix Configuration 1 x 1
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .057in, 1.45mm
Tail Length .075in, 1.9mm
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP MSA Compatible Transceiver, QSFP Cable Assembly
Heat Sink Compatible No
Circuit Application Signal
Pluggable I/O Applications Standard
Included Lightpipe No
EMI Containment Feature Type Internal/External EMI Springs
Enhancements Standard
Packaging Method Box & Tray
Product Type Cage
Connector & Contact Terminates To Printed Circuit Board
Cage Type Single
Connector System Cable-to-Board
Sealable No
Form Factor QSFP+
Termination Method to Printed Circuit Board Through Hole - Solder
RoHS Compliant ELV Compliant Wave solder capable to 260°C
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • QSFP Cage, Solder Leg, No HS Opening | Newark Electronics
  • Connector Accessories Cage | Avnet America
  • Connector Accessories Cage | Avnet Europe
  • QSFP Cage, Solder Leg, No HS Opening Pluggable I/O Product Type: Cage Port Matrix Configuration: 1 x 1 EMI Containment Feature Type: Internal/External EMI Springs Included Lightpipe: No Enhancements: Standard Cage 1 x 1 Internal/External EMI Springs | Qsfp+/zqsfp+ | Part Number: 2110487-1 | Internal Number: 2110487-1 | TE Connectivity | TE Store
  • QSFPCage,SolderLeg,NoHSOpening | Future Electronics
  • QSFPCage,SolderLeg,NoHSOpening | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2110487-1?

Additional datasheets, footprints and schematics for 2110487-1 are listed in our Part Details tab. You can also find the 2110487-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2110487-1 in the Pricing & Inventory tab next to part details. You can view 2110487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2110487-1 fall under?

The 2110487-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2110487-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2110487-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2110487-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2110487-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 2110487-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2110487-1 often in real-time on the comparison pages.

What if I can't find stock of 2110487-1?

You can fill out our help required form which you can use to request a quote for 2110487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2110487-1

Loading...
Loading Results for 2110487-1
We use cookies to improve your experience. See our privacy policy.
Okay