2007304-1

Connectors

> Card & Socket Connectors

> IC & Component Socket Accessories

> Heat Sinks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2007304-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2007304-1
Details for TE Store
2007304-1
Heat sink Clip QSFP Product Type:Accessory
Buy Directly from TE Store (4134 in Stock)
$0.7500 per unit
Series Information for 2007304-1 - TE Connectivity
  • Status: Active
  • Product Code: G570
  • Global Product Line: K71
  • GPL Description: Data and Devices

Description

Heat sink Clip QSFP

Specifications

Material:
Stainless Steel
Power:
15W, 10W, 5W
Accessory Type:
Clip
Device Type:
QSFP
Product Type:
Accessory

Compatibility

  • Compatible Parts: 1888674-1, 2053638-1, 2053638-2, 2053638-3, 2053638-4, 2053638-5, 1888810-2, 1-2053638-6, 2053453-1, 2053453-2, 2053453-3, 2053453-4, 2053453-5, 2053453-6, 2110819-1, 2-2053638-3, 2-2053638-4, 2202165-1, 2202165-3, 2202165-4, 2202165-5, 3-2053638-1, 3-2053638-2, 2220639-3, 2220639-5, 3-2053638-3, 2220639-7, 3-2053638-4, 1-2220639-0, 1-2220639-3, 2231705-1, 2231705-3, 2231640-1, 2231640-5, 2231705-4, 2231640-6, 2231640-8, 1-2231640-0, 1-2231640-3, 3-2053638-0, 2220639-1, 2220639-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HEAT SINK CLIP, SS, 26.2MM X 19.8MM; Fixing Type:Clip; For Use With:Heat Sink; External Length:26.2mm; External Width:19.8mm; Product Range:- RoHS Compliant: Yes
Avnet America
Thrml Mgmt Access Heat Sink Clip
Avnet Europe
Thrml Mgmt Access Heat Sink Clip
TE Store
Heat sink Clip QSFP Product Type:Accessory;Device Type:QSFP;Power:15 W;10 W;5 W Accessory QSFP 15 W | Heat Sink | TE Connectivity
Future Electronics
Heat sink Clip QSFP
Details for TE Store
2007304-1
Heat sink Clip QSFP Product Type:Accessory
Buy Directly from TE Store (4134 in Stock)
$0.7500 per unit
Series Information for 2007304-1 - TE Connectivity
2007304-1 image
RoHS Compliant

Description

HEAT SINK CLIP SS 26.2MM X 19.8MM

Specifications

Fixing Type:
Clip
For Use With:
Heat Sink
External Length:
26.2mm
External Width:
19.8mm
Product Range:
-

Alternate Descriptions

Newark Electronics
HEAT SINK CLIP, SS, 26.2MM X 19.8MM; Fixing Type:Clip; For Use With:Heat Sink; External Length:26.2mm; External Width:19.8mm; Product Range:- RoHS Compliant: Yes
Avnet America
Thrml Mgmt Access Heat Sink Clip
Avnet Europe
Thrml Mgmt Access Heat Sink Clip
TE Store
Heat sink Clip QSFP Product Type:Accessory;Device Type:QSFP;Power:15 W;10 W;5 W Accessory QSFP 15 W | Heat Sink | TE Connectivity
Future Electronics
Heat sink Clip QSFP