2220639-7 Part Information

Details for 2220639-7 by TE Connectivity

Cable Assemblies>Copper Cable Assemblies>Pluggable I/O Cable Assemblies

Part Downloads

Part Specifications

Color Black
Configuration Double-Ended
Number of Positions 8-Pair
Number of Signal Positions 16
Wire Size 30AWG, .05mm²
Overall Outside Cable Diameter 6.47 mm
Flammability Rating CL2
Halogen Free No
Cable Assembly Length 7m, 22.96ft
CLOUDSPLITTER No
Cable Style Madison TurboTwin - Round Jacketed
Product Type Cable Assembly
Cable Assembly Category High Speed
Connector Type (End B) QSFP
Shielded Yes
Connector Type (End A) QSFP
Cable Assembly Type Small Form Factor (SFF) Pluggable
Data Rate 10Gb/s
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L593
Global Product Line: G67
GPL Description: Data and Devices

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2220639-7?

Additional datasheets, footprints and schematics for 2220639-7 are listed in our Part Details tab. You can also find the 2220639-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2220639-7 in the Pricing & Inventory tab next to part details. You can view 2220639-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2220639-7 fall under?

The 2220639-7 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2220639-7 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2220639-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2220639-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2220639-7 have stock available?

There is no stock from authorised distributors for 2220639-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2220639-7 often in real-time on the comparison pages.

What if I can't find stock of 2220639-7?

You can fill out our help required form which you can use to request a quote for 2220639-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2220639-7

Loading...
Loading Results for 2220639-7
We use cookies to improve your experience. See our privacy policy.
Okay