Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lightpipe Configuration | Dual Round |
---|---|
Data Rate (Max) | 14Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | QSFP+ Cage |
Packaging Method | Box & Tray |
Product Type | Accessory |
Pluggable I/O Accessory Type | Lightpipe |
Form Factor | QSFP+ |
Ganged Qsfp Dbl Lp, Thru Bzl, 6.00 Long |Te Connectivity 2057002-3 | Newark Electronics |
GANGED QSFP DBL LP, THRU BZL, 6.00 LONG | Avnet America |
Where can I find additional details, specifications and documents for a 2057002-3?
Additional datasheets, footprints and schematics for 2057002-3 are listed on our Part Details page. You can also find images and similar parts to 2057002-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057002-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057002-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057002-3 fall under?
The 2057002-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2057002-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057002-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057002-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057002-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2057002-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057002-3 often in real-time on the comparison pages.
What if I can't find stock of 2057002-3?
You can fill out our help required form which you can use to request a quote for 2057002-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.