2057001-1 Part Information

Details for 2057001-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Part Specifications

Rear EONs per Port Column 1
Number of Ports 3
Port Matrix Configuration 1 x 3
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .086in, 2.2mm
Tail Length 2.05mm, .081in
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Pluggable I/O Applications Standard
EMI Containment Feature Type Internal/External EMI Springs
Enhancements Standard
Included Lightpipe No
Packaging Method Box & Tray
Product Type Cage
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Sealable No
Cage Type Ganged
Form Factor QSFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: G570
Global Product Line: K71
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1x3 QSFP Cage Assy LP, Thru Bzl | Newark Electronics
  • 1X3 QSFP CAGE ASSY LP, THRU BZL | Avnet America
  • 1X3 QSFP CAGE ASSY LP, THRU BZL | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2057001-1?

Additional datasheets, footprints and schematics for 2057001-1 are listed in our Part Details tab. You can also find the 2057001-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2057001-1 in the Pricing & Inventory tab next to part details. You can view 2057001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2057001-1 fall under?

The 2057001-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2057001-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2057001-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2057001-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2057001-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 2057001-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2057001-1 often in real-time on the comparison pages.

What if I can't find stock of 2057001-1?

You can fill out our help required form which you can use to request a quote for 2057001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2057001-1

Loading...
Loading Results for 2057001-1
We use cookies to improve your experience. See our privacy policy.
Okay