Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
No stock
|
Buy Now | |
TE Store
from US$3.72
|
5,758
in stock
|
Buy Now | |
Avnet Asia
from US$1.73
|
3,300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
2,871
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
2,750
in stock
|
Buy Now | |
element14
from US$2.40
|
2,750
in stock
|
Buy Now | |
Farnell
from US$2.32
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
2,321
in stock
|
Buy Now | |
Distrelec
from US$2.73
|
550
in stock
|
Buy Now | |
Avnet America
-
|
6,050
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$3.32
|
-
|
Buy Now | |
Boersig
from US$2.57
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP+ |
Circuit Application | Power & Signal |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Form Factor | zSFP+ |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
ZSFP+ Connector,30u Form Factor: zSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Connector .031" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2170088-1 | Internal Number: 2170088-1 | .031" | TE Connectivity | TE Store |
Conn zSFP+ RCP 20 POS 0.8mm Solder RA SMD 20 Terminal 1 Port T/R | Avnet Asia |
I/O Connectors zSFP+ 30u SMT RCPT CONNECTOR | Rapid Electronics |
I/O Conn, Zsfp+, Rcpt, 20Pos, Smt | Newark Electronics |
I/O CONN, ZSFP+, RCPT, 20POS, SMT | element14 |
TE Connectivity ZSFP+ Connector 30u" Telecom and Datacom | Distrelec |
1 x 6 Port Press Fit Through Hole PCI QSFP+ Cage Assembly Behind Bezel w/ SQR | Future Electronics |
ZSFP plus Connector,30uInch, SFP, SFP plus and zSFP plus | TE Connectivity 2170088-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170088-1?
Additional datasheets, footprints and schematics for 2170088-1 are listed on our Part Details page. You can also find images and similar parts to 2170088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170088-1 fall under?
The 2170088-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170088-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170088-1 have stock available?
Authorised distributors including TE Store, Avnet Asia, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 2170088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170088-1 often in real-time on the comparison pages.
What if I can't find stock of 2170088-1?
You can fill out our help required form which you can use to request a quote for 2170088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.