Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.94
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$42.91
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$30.10
|
85
in stock
|
Buy Now | |
Distrelec
from US$42.07
|
85
in stock
|
Buy Now | |
Farnell
from US$44.42
|
68
in stock
|
Buy Now | |
TE Store
from US$42.71
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$34.89
|
-
|
Buy Now | |
Future Electronics
from US$33.29
|
-
|
Buy Now | |
Avnet America
from US$25.64
|
-
|
Buy Now | |
RS Americas
from US$57.32
|
-
|
Buy Now | |
element14
from US$29.17
|
-
|
Buy Now | |
Boersig
from US$44.51
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Equalized | No |
Color | Black |
Configuration | Double-Ended |
Number of Positions | 2-Pair |
Number of Signal Positions | 4 |
Overall Outside Cable Diameter | 4.37 mm |
Wire Size | .051mm², 30AWG |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 1m, 3.28ft |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Shielded | Yes |
Connector Type (End A) | SFP28 |
Latching Style | Pull Tab Release |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End B) | SFP28 |
Data Rate | 25Gb/s |
SFP28 DIRECT ATTACH CA 1M 30AWG | Rapid Electronics |
TE Connectivity SFP28 DIRECT ATTACH CA 1M 30AWG Ethern | Distrelec |
NETWORK CABLE ASSEMBLIES | Farnell |
SFP28 DIRECT ATTACH CA, 1M, 30AWG Cable Assembly Type: SFP28 Number of Positions: 4 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 25 Gb/s SFP28 4 3.28 ft 1 m | Sfp28 To Sfp28 Cable Assembly: 30 Awg | Part Number: 2821222-3 | Internal Number: 2821222-3 | TE Connectivity | TE Store |
Computer Cable, Sfp+Plug, 3.28Ft, Blk | Newark Electronics |
Double Ended 30 AWG 25 Gb/s 1 meter Pluggable / Direct Attach Cable Assembly | Future Electronics |
Cable Assembly Jacketed 1m 30AWG 4POS SFP to 4POS SFP M-M | Avnet America |
SFP28 DIRECT ATTACH CA, 1M, 30AWG | TE Connectivity 2821222-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2821222-3?
Additional datasheets, footprints and schematics for 2821222-3 are listed on our Part Details page. You can also find images and similar parts to 2821222-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821222-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821222-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821222-3 fall under?
The 2821222-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821222-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821222-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821222-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821222-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 2821222-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821222-3 often in real-time on the comparison pages.
What if I can't find stock of 2821222-3?
You can fill out our help required form which you can use to request a quote for 2821222-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.