Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$72.25
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$46.94
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$42.00
|
86
in stock
|
Buy Now | |
Farnell
from US$48.59
|
69
in stock
|
Buy Now | |
Future Electronics
from US$28.43
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$46.85
|
-
|
Buy Now | |
Avnet America
from US$39.24
|
-
|
Buy Now | |
RS Americas
from US$83.86
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Black |
Jacket Material | PVC |
Number of Signal Positions | 4 |
Keyed | No |
Configuration | Double-Ended |
Number of Positions | 2-Pair |
Wire Size | 33AWG, .025mm² |
Overall Outside Cable Diameter | 2.92 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 1m, 3.28ft |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Latching Style | Pull Tab Release |
Shielded | Yes |
Connector Type (End A) | SFP28 |
Cable Assembly Type | Pluggable / Direct Attach |
Cable Assembly Category | High Speed |
Connector Type (End B) | SFP28 |
Data Rate | 28Gb/s |
SFP28 DIRECT ATTACH CA 1.0M 33AWG | Rapid Electronics |
TE Connectivity SFP28 DIRECT ATTACH CA 1.0M 33AWG Ethe | Distrelec |
NETWORK CABLE ASSEMBLIES | Farnell |
Black Shielded SFP28 Plug to Plug 3.28' (1.00m) Cable Assembly | Future Electronics |
Computer Cable, Sfp+Plug, 3.28Ft, Blk | Newark Electronics |
SFP28 DIRECT ATTACH CA, 1.0M, 33AWG | TE Connectivity 2821262-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2821262-2?
Additional datasheets, footprints and schematics for 2821262-2 are listed on our Part Details page. You can also find images and similar parts to 2821262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821262-2 fall under?
The 2821262-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821262-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821262-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2821262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821262-2 often in real-time on the comparison pages.
What if I can't find stock of 2821262-2?
You can fill out our help required form which you can use to request a quote for 2821262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.