Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$48.67
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$43.83
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$39.80
|
127
in stock
|
Buy Now | |
Farnell
from US$45.37
|
102
in stock
|
Buy Now | |
Distrelec
from US$60.18
|
77
in stock
|
Buy Now | |
Avnet America
from US$36.66
|
-
|
Buy Now | |
RS Americas
from US$78.38
|
-
|
Buy Now |
Color | Black |
---|---|
Jacket Material | PVC |
Equalized | No |
Configuration | Double-Ended |
Number of Signal Positions | 4 |
Number of Positions | 2-Pair |
Keyed | No |
Overall Outside Cable Diameter | 2.92 mm |
Wire Size | 33AWG, .025mm² |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | .5m, 1.64ft |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Latching Style | Pull Tab Release |
Shielded | Yes |
Connector Type (End A) | SFP28 |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End B) | SFP28 |
Data Rate | 28Gb/s |
2821262-1 - Sfp28 Direct Attach Ca, 0.5M, 33Awg |Amp Te Connectivity 2821262-1 | Newark Electronics |
SFP28 DIRECT ATTACH CA 0.5M 33AWG | Rapid Electronics |
NETWORK CABLE ASSEMBLIES | Farnell |
TE Connectivity SFP28 DIRECT ATTACH CA 0.5M 33AWG Ethe | Distrelec |
Cable Assembly Pluggable/Direct Attach 0.5m 4POS SFP28 to 4-POS SFP28 | Avnet America |
SFP28 DIRECT ATTACH CA, 0.5M, 33AWG | TE Connectivity 2821262-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2821262-1?
Additional datasheets, footprints and schematics for 2821262-1 are listed on our Part Details page. You can also find images and similar parts to 2821262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821262-1 fall under?
The 2821262-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821262-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821262-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2821262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821262-1 often in real-time on the comparison pages.
What if I can't find stock of 2821262-1?
You can fill out our help required form which you can use to request a quote for 2821262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.