DIN Rail Terminal Blocks
Parts from DIN Rail Terminal Blocks Category
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN, 3 POSITION, 26-10AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, FUSE, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:44A; Rated Voltage:600V RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:800V RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:600V RoHS Compliant: Yes
TERMINAL BLOCK, FUSE, 3 POSITION, 26-10AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, FUSE, 4 POSITION, 26-10AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:600V; Colour:BlueRoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:44A; Rated Voltage:600V; Colour:BlueRoHS Compliant: Yes