USB Connectors
Parts from USB Connectors Category
USB CONNECTOR ROHS COMPLIANT: YES
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes
USB CONN, 3.1, USB TYPE C, PLUG, SURFACE; USB CONNECTOR TYPE:USB TYPE C; USB STANDARD:USB 3.1; GENDER:PLUG; NO. OF POSITIONS:22WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT ROHS COMPLIANT: YES
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
MICRO USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB CONNECTOR TYPE:MICRO USB TYPE AB; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY;ROHS COMPLIANT: YES
USB CONN, 2.0 TYPE B, RCPT, 4POS, TH; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4WAYS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE; ROHS COMPLIANT: YES
MICRO B SKT, MID MOUNT-SMT, R/A, 30ยต", WITH PEG, T&R, IP67 ROHS COMPLIANT: YES
USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
MICRO USB, 2.0 TYPE AB, RCPT, SMT/THT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT ROHS COMPLIANT: YES
MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT ROHS COMPLIANT: YES
USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Gender:Receptacle; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes