Rectangular Power Connector Contacts
Parts from Rectangular Power Connector Contacts Category
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:MX150L Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
8MM CST MALE SCREWED DOWN TERMINAL ROHS COMPLIANT: YES
CONTACT, PIN, 28-18AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:MIL-T-81714 Series II; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: No
CONTACT, FEMALE, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Super Seal Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes