Audio Video Connector A | RCA / Phono Receptacle x 2 |
---|---|
Audio Video Connector B | Stereo Plug - 3.5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Connector Colour | Black |
Convert To Positions | 3Ways |
Adapter, Rca Receptacle To Stereo Plug | Newark Electronics |
ADAPTOR, 2 X PHONO RCPT TO STEREO PLUG | Farnell |
Where can I find additional details, specifications and documents for a PSG02781?
Additional datasheets, footprints and schematics for PSG02781 are listed on our Part Details page. You can also find images and similar parts to PSG02781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG02781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG02781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG02781 fall under?
The PSG02781 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to PSG02781 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG02781 you can contact the distributor directly for product support, shipping queries etc.
Is the PSG02781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG02781 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSG02781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG02781 often in real-time on the comparison pages.
What if I can't find stock of PSG02781?
You can fill out our help required form which you can use to request a quote for PSG02781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.