Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Compliant |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.85
|
76
in stock
|
Buy Now | |
Conrad
from US$16.11
|
79
in stock
|
Buy Now | |
element14
from US$19.46
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$9.92
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.00
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
39
in stock
|
Buy Now | |
Distrelec
from US$8.40
|
2
in stock
|
Buy Now |
Audio Video Connector A | Mini DisplayPort Receptacle |
---|---|
Audio Video Connector B | Mini DisplayPort Receptacle |
Product Range | FT Series |
RoHS Compliant | Yes |
Connector type: Adapter | Conrad |
AUDIO ADAPTER, MINI DP RCPT-RCPT | element14 |
Cliff CP30202M3B Mini Displayport feedthrough connector, black metal frame, M3 | Rapid Electronics |
Coupler | Transfer Multisort Elektronik |
Ft Blk Metal Mini Displayport, M3 Holes | Newark Electronics |
Cliff Feed-Through Adapter, M3 Mounting Holes, Black, Mini DisplayPort Socket - Mini DisplayPort Socket | Distrelec |
Where can I find additional details, specifications and documents for a CP30202M3B?
Additional datasheets, footprints and schematics for CP30202M3B are listed on our Part Details page. You can also find images and similar parts to CP30202M3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30202M3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30202M3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30202M3B fall under?
The CP30202M3B is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > Audio Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30202M3B when available in the Audio Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30202M3B you can contact the distributor directly for product support, shipping queries etc.
Is the CP30202M3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30202M3B have stock available?
Authorised distributors including Conrad, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CP30202M3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30202M3B often in real-time on the comparison pages.
What if I can't find stock of CP30202M3B?
You can fill out our help required form which you can use to request a quote for CP30202M3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.