Power Entry Connectors
Parts from Power Entry Connectors Category
POWER ENTRY, RCPT, 400A, 600V, PANEL; Product Range:Cam-Lok J E1016 Series; Gender:Receptacle; Voltage Rating:600V; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: NA
POWER ENTRY, RCPT, 300A, 1KV, ORANGE; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-201 RoHS Compliant: Yes
IEC INLET C14, 15A, 250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
POWER ENTRY MODULE, PLUG, 2.4A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
DC POWER ENTRY MOD W/ FILTER, 10A, 125V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
POWER ENTRY CONNECTOR, 20A, 250V, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes