Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IR Resolution | 160 x 120 |
---|---|
Field of View (H x V) | 46° x 35° |
Current Measure AC / DC Max | 10A |
Current Measure AC / DC Min | 4mA |
Voltage Measure AC / DC Max | 1kV |
Voltage Measure AC / DC Min | 600mV |
Resistance Measure Max | 50Mohm |
Capacitance Measure Max | 10000µF |
Temperature Min | -10°C |
Temperature Max | 150°C |
Manufacturer Warranty | 10 Years |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
THERMAL IMAGING MULTIMETER, 46 X 35DEG. | Farnell |
Thermal Imaging Multimeter, 46 X 35Deg | Newark Electronics |
Where can I find additional details, specifications and documents for a DM284.?
Additional datasheets, footprints and schematics for DM284. are listed on our Part Details page. You can also find images and similar parts to DM284. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM284. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM284. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM284. fall under?
The DM284. is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to DM284. when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM284. you can contact the distributor directly for product support, shipping queries etc.
Is the DM284. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM284. have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DM284..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM284. often in real-time on the comparison pages.
What if I can't find stock of DM284.?
You can fill out our help required form which you can use to request a quote for DM284. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.