Status: | Unknown |
---|---|
Series: | KAPPA Series |
RoHS: | Unknown |
Modulation / Demodulation Type | - |
---|---|
Frequency RF | 869.5MHz |
Output Power | 13dBm |
Operating Voltage | 3.6V |
Supply Current | 24mA |
Product Range | KAPPA Series |
SVHC | No SVHC (15-Jan-2019) |
RADIO TELEMETRY MODULE, 869.5MHZ, 13DBM | Farnell |
Radio Telemetry Module, 869.5Mhz, 13Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a KAPPA-T868-SO?
Additional datasheets, footprints and schematics for KAPPA-T868-SO are listed on our Part Details page. You can also find images and similar parts to KAPPA-T868-SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAPPA-T868-SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAPPA-T868-SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAPPA-T868-SO fall under?
The KAPPA-T868-SO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to KAPPA-T868-SO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAPPA-T868-SO you can contact the distributor directly for product support, shipping queries etc.
Is the KAPPA-T868-SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAPPA-T868-SO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KAPPA-T868-SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAPPA-T868-SO often in real-time on the comparison pages.
What if I can't find stock of KAPPA-T868-SO?
You can fill out our help required form which you can use to request a quote for KAPPA-T868-SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.