Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modulation / Demodulation Type | - |
---|---|
Frequency RF | 868MHz |
Output Power | 13dBm |
Operating Voltage | 3V |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MODEM, 868MHZ, 115.2KBPS, 500M, SIP | Farnell |
Modem, 868Mhz, 115.2Kbps, 500M, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a KAPPA-M868?
Additional datasheets, footprints and schematics for KAPPA-M868 are listed on our Part Details page. You can also find images and similar parts to KAPPA-M868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAPPA-M868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAPPA-M868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAPPA-M868 fall under?
The KAPPA-M868 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to KAPPA-M868 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAPPA-M868 you can contact the distributor directly for product support, shipping queries etc.
Is the KAPPA-M868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAPPA-M868 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KAPPA-M868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAPPA-M868 often in real-time on the comparison pages.
What if I can't find stock of KAPPA-M868?
You can fill out our help required form which you can use to request a quote for KAPPA-M868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.